2002-2214/1000-980详情
WAGO 2002-2214/1000-980重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 2.5
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 4
Connectable conductor cross section multi-wired
0.25 - 2.5
Connectable conductor cross section solid-core
0.75 - 4
Inflammability class of insulation material according to with UL94
V0
Rated current In
0.5
深度
51.7
高度
69.7
长度
69.7
宽度
5.2
2002-2214/1000-980拓展信息








哦! 它是空的。