2004-553详情
WAGO 2004-553重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyamide
RoHS
Compliant
Manufacturer Part Number
20040553
Approvals
CCA
Manufacturer
Wago
Wire Gauge Range
20~10 AWG
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 4
Type of electric connection
弹簧夹连接
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 6
Connectable conductor cross section multi-wired
0.5 - 4
Model
Pin insert
Connectable conductor cross section solid-core
1 - 6
Package
Box
厂商
WAGO Corporation
Product Status
活跃
For Use With/Related Products
TOPJOB®S Series
系列
TOPJOB®S
类型
Jumper
定位的数量
3
颜色
Gray
端口的数量
3
导线/电缆类型
Solid Wire;Stranded Wire
2004-553拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。