2006-1664详情
WAGO 2006-1664重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 6
Rated current In
10
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Connectable conductor cross section multi-wired
0.5 - 6
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
1 - 10
颜色
Blue
深度
32.9
宽度
7.5
高度
96.3
长度
96.3
2006-1664拓展信息








哦! 它是空的。