2016-7614详情
WAGO 2016-7614重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 16
Rated current In
76
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 25
Connectable conductor cross section multi-wired
0.5 - 16
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.25 - 16
深度
40.8
宽度
12
高度
85.7
长度
86
2016-7614拓展信息








哦! 它是空的。