2020-102/122-000详情
WAGO 2020-102/122-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2020-102/122-000
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.74
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 0.75
Rated current In
13.5
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Connectable conductor cross section multi-wired
0.14 - 1
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 1.5
RoHS
Non-Compliant
ECCN 代码
EAR99
颜色
Grey
HTS代码
8536.69.40.40
深度
48.9
Reach合规守则
unknown
端子和接线板类型
阻隔条接线端子
宽度
7.7
高度
27.2
长度
20.7
2020-102/122-000拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。