2020-207/144-000详情
WAGO 2020-207/144-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 0.75
Rated current In
13.5
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Connectable conductor cross section multi-wired
0.14 - 1
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 1.5
颜色
Grey
深度
64
宽度
25.2
高度
25
长度
25
2020-207/144-000拓展信息








哦! 它是空的。