2022-1692详情
WAGO 2022-1692重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
Other Names
DTS24F23-53SN [V001]-ND DTS24F23-53SN V001 DTS24F23-53SN V001-ND DTS24F23-53SN[V001] DTS24F23-53SNV001 YDTS24F23-53SNV001
Inflammability class of insulation material according to with UL94
V0
Package
Box
厂商
WAGO Corporation
Product Status
活跃
For Use With/Related Products
X-COM® S Series
系列
*
类型
End Plate
定位的数量
-
颜色
Orange
器件厚度
1
2022-1692拓展信息








哦! 它是空的。