206-1204 VARIOCRIMP 4详情
WAGO 206-1204 VARIOCRIMP 4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Crimp tool application1
non-insulated solder sleeves
Crimp tool application
insulated solder sleeves
Wire cross-section
0.25...4mm<sup>2</sup>
Die shape
square
Crimp tool features
self-adjusting mechanism adapts the die shape to the size of crimped cable ferrule
Gross weight
493.3g
工具的类型
for crimping
0个相似型号
206-1204 VARIOCRIMP 4拓展信息








哦! 它是空的。