206-707详情
WAGO 206-707重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
185 - 185
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
185 - 185
Diameter plug-in contact
20
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
185 - 185
Connectable conductor cross section solid-core
185 - 185
厂商
WAGO Corporation
Product Status
活跃
类型
电压检测器
规格说明
Measures AC Voltage 12 ~ 1000VAC
评级结果
-
206-707拓展信息








哦! 它是空的。