2091-1177/200-000详情
WAGO 2091-1177/200-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Angle
Straight
Manufacturer Part Number
AL42/M40/A/BL
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
Type of electric connection
THR connection
Packaging type
Other
Rated current In
10
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
组成
Non-Metallic
连接类型
Snap-In
2091-1177/200-000拓展信息








哦! 它是空的。