2092-1124/000-9504详情
WAGO 2092-1124/000-9504重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2092-1124/000-9504
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.72
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Connectable conductor cross section multi-wired
0.2 - 2.5
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.2 - 2.5
深度
15.4
Reach合规守则
compliant
端子和接线板类型
阻隔条接线端子
宽度
5
高度
13.4
长度
13.4
2092-1124/000-9504拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。