2092-1178/000-1000详情
WAGO 2092-1178/000-1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
V0
Material of contact surface
Tin
Overvoltage category
III
Packaging type
Other
Pollution degree
2
Rated current In
16
Rated surge voltage
4
Type of electric connection
焊接连接
Type of fastening
Solder
0个相似型号
2092-1178/000-1000拓展信息








哦! 它是空的。