2092-1326/200-000详情
WAGO 2092-1326/200-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Type of electric connection
焊接连接
Packaging type
Other
Rated current In
16
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
2092-1326/200-000拓展信息








哦! 它是空的。