218-105/000-604/997-405详情
WAGO 218-105/000-604/997-405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 0.25
Packaging type
Other
Rated current In
6
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 0.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.08 - 0.5
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V2
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.08 - 0.5
Rohs Code
有
Manufacturer Part Number
218-105/000-604/997-405
Manufacturer
WAGO创新连接
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.74
端子和接线板类型
阻隔条接线端子
高度
8.1
达到SVHC
compliant
218-105/000-604/997-405拓展信息








哦! 它是空的。