注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥18.285054
10
¥17.250049
100
¥16.273631
500
¥15.352483
1000
¥14.483475
221-510/000-006详情
WAGO 221-510/000-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1
Type of electric connection
焊接连接
Ambient temperature
-25 - 125
Rated current In
7
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1
Material connector insert
Thermoplastic
Diameter plug-in contact
1
Material of contact surface
Gold
Connectable conductor cross section multi-wired
0.14 - 1
Pollution degree
3
With wire protection
有
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
1.5
Connectable conductor cross section solid-core
0.14 - 1
Contact insert without contacts
无
Material contact
Brass
Spare part
无
Accessory
有
Type of accessory/spare part
Other
For Use With
Din Rail Mount Terminal Blocks
Package
Box
厂商
WAGO Corporation
Product Status
活跃
For Use With/Related Products
DIN 导轨接线板
系列
-
类型
安装载体
定位的数量
-
颜色
Blue
配件类型
安装载体
221-510/000-006拓展信息







哦! 它是空的。