2231-113/008-000详情
WAGO 2231-113/008-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Type of electric connection
弹簧夹连接
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Material housing
Plastic
Material of contact surface
Tin
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
0.2 - 2.5
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.2 - 2.5
Manufacturer Part Number
2231-113/008-000
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.74
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 1, NC - 1
ECCN 代码
EAR99
颜色
Grey
HTS代码
8536.69.40.40
房屋颜色
Grey
电压
220V AC
端子和接线板类型
阻隔条接线端子
达到SVHC
unknown
2231-113/008-000拓展信息








哦! 它是空的。