2231-113/102-000详情
WAGO 2231-113/102-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Connectable conductor cross section multi-wired
0.2 - 2.5
Connectable conductor cross section solid-core
0.2 - 2.5
Degree of protection (IP), mounted
IP20
Inflammability class of insulation material according to with UL94
V0
Material contact
Other copper alloys
With protective conductor
无
Type of electric connection
弹簧夹连接
Rated current In
16
Material housing
Plastic
Material of contact surface
Tin
Pollution degree
2
Overvoltage category
III
Rated surge voltage
4
2231-113/102-000拓展信息








哦! 它是空的。