2231-314/008-000详情
WAGO 2231-314/008-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Type of electric connection
弹簧夹连接
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Material housing
Plastic
Material of contact surface
Tin
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
0.2 - 2.5
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.2 - 2.5
2231-314/008-000拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。