2231-703/037-000详情
WAGO 2231-703/037-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Connectable conductor cross section multi-wired
0.2 - 2.5
Connectable conductor cross section solid-core
0.2 - 2.5
Degree of protection (IP), mounted
IP20
Inflammability class of insulation material according to with UL94
V0
Material contact
Other copper alloys
Material housing
Plastic
Material of contact surface
Tin
Overvoltage category
III
Pollution degree
2
Rated current In
16
Rated surge voltage
6
Type of electric connection
弹簧夹连接
With protective conductor
无
2231-703/037-000拓展信息








哦! 它是空的。