2250-311详情
WAGO 2250-311重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
RoHS
Non-Compliant
Spacing
3.5 mm
Manufacturer Part Number
2250-311
Approvals
CSA, UL
Manufacturer
Wago
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 0.75
Rated current In
13.5
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Connectable conductor cross section multi-wired
0.14 - 1
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 1.5
类型
Feedthrough Block
颜色
Gray
深度
27.2
宽度
3.5
高度
33.2
长度
33.2
2250-311拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。