232-152/047-000详情
WAGO 232-152/047-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Manufacturer Part Number
9T58R0042G24
Manufacturer
GE
Type of electric connection
焊接连接
Packaging type
Carton (box)
Rated current In
12
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
房屋颜色
Grey
232-152/047-000拓展信息








哦! 它是空的。