232-181/047-000详情
WAGO 232-181/047-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
触点镀层
Tin
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
Type of electric connection
焊接连接
Packaging type
Carton (box)
Rated current In
12
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
RoHS
Non-Compliant
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 1, NC - 2
房屋颜色
Orange
电压
6V AC/DC
232-181/047-000拓展信息








哦! 它是空的。