232-240/039-000详情
WAGO 232-240/039-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Manufacturer Part Number
232-240/039-000
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.74
Rated surge voltage
4
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Pollution degree
2
Type of fastening
Solder
Material of contact surface
Tin
Rated current In
12
Packaging type
Carton (box)
Type of electric connection
焊接连接
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
房屋颜色
Grey
端子和接线板类型
阻隔条接线端子
232-240/039-000拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。