232-281/039-000详情
WAGO 232-281/039-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Rated surge voltage
4
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Pollution degree
2
Type of fastening
Solder
Material of contact surface
Tin
Rated current In
12
Packaging type
Carton (box)
Type of electric connection
焊接连接
房屋颜色
Orange
232-281/039-000拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。