232-282/039-000详情
WAGO 232-282/039-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Inflammability class of insulation material according to with UL94
V0
Material of contact surface
Tin
Overvoltage category
III
Packaging type
Carton (box)
Pollution degree
2
Rated current In
12
Rated surge voltage
4
Type of electric connection
焊接连接
Type of fastening
Solder
房屋颜色
Orange
232-282/039-000拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。