232-732/031-000详情
WAGO 232-732/031-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
287-05942
Manufacturer
Siemens Building Technologies
Type of electric connection
焊接连接
Rated current In
12
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
连接类型
Flanged
232-732/031-000拓展信息








哦! 它是空的。