232-741/039-000详情
WAGO 232-741/039-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
XC7VX485
厂商
AMD
Product Status
Obsolete
For Use With/Related Products
XC7VX485T
Type of electric connection
焊接连接
Rated current In
12
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
系列
Virtex®-7 XT
类型
FPGA
注意
-
内容
Board(s), Cable(s), Power Supply
平台
Virtex-7 FPGA VC707 CES PCIe Card
互连系统
FMC
建议的编程环境
ISE
232-741/039-000拓展信息








哦! 它是空的。