236-503/000-015详情
WAGO 236-503/000-015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Connectable conductor cross section multi-wired
0.08 - 2.5
Connectable conductor cross section solid-core
0.08 - 2.5
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Packaging type
Other
Pollution degree
2
Rated current In
24
Rated surge voltage
6
Type of fastening
Solder
高度
13
236-503/000-015拓展信息








哦! 它是空的。