249-147详情
WAGO 249-147重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Manufacturer Part Number
249-147
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.51
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Type of electric connection
弹簧夹连接
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Connectable conductor cross section multi-wired
0.08 - 2.5
Connectable conductor cross section solid-core
0.08 - 2.5
RoHS
Compliant
Package
Box
厂商
WAGO Corporation
Product Status
活跃
For Use With/Related Products
DIN 导轨接线板
系列
-
连接器类型
互联装置
类型
测试插头
定位的数量
1
颜色
Gray
性别
Male
附加功能
CAGE CLAMP
方向
Straight
Reach合规守则
unknown
接头数量
1
最大额定电流
10 A
249-147拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。