250-219/000-006详情
WAGO 250-219/000-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminium
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1
Packaging type
Other
Rated current In
8
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 1.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.2 - 1.5
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.2 - 1.5
Rohs Code
有
Manufacturer Part Number
250-219/000-006
Manufacturer
WAGO创新连接
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.74
ECCN 代码
EAR99
HTS代码
8536.69.40.40
房屋颜色
Black
端子和接线板类型
阻隔条接线端子
高度
13.1
达到SVHC
compliant
250-219/000-006拓展信息








哦! 它是空的。