250-407/353-604详情
WAGO 250-407/353-604重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 0.5
Connectable conductor cross section multi-wired
0.2 - 0.5
Connectable conductor cross section solid-core
0.14 - 0.5
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Pollution degree
2
Rated current In
4
Rated surge voltage
2.5
Type of fastening
Solder
高度
13.1
250-407/353-604拓展信息








哦! 它是空的。