256-847详情
WAGO 256-847重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
256-847
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.74
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Packaging type
Other
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.08 - 2.5
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.08 - 2.5
Reach合规守则
compliant
房屋颜色
Green
端子和接线板类型
阻隔条接线端子
高度
16.1
256-847拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。