257-507/333-000详情
WAGO 257-507/333-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
650
Manufacturer
Amphenol
Brand
Amphenol FCI
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Packaging type
Other
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.08 - 2.5
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Connectable conductor cross section solid-core
0.08 - 2.5
房屋颜色
Grey
产品类别
Amphenol
高度
22.9
257-507/333-000拓展信息








哦! 它是空的。