257-607/333-000详情
WAGO 257-607/333-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.08 - 2.5
Rated surge voltage
8
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Pollution degree
2
Connectable conductor cross section multi-wired
0.08 - 2.5
Type of fastening
Solder
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Rated current In
24
Packaging type
Other
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Rohs Code
有
Manufacturer Part Number
257-607/333-000
Manufacturer
WAGO创新连接
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.73
ECCN 代码
EAR99
HTS代码
8536.69.40.40
端子和接线板类型
阻隔条接线端子
高度
22.9
达到SVHC
compliant
257-607/333-000拓展信息








哦! 它是空的。