2606-1111/020-000详情
WAGO 2606-1111/020-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PCB 安装
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8536.90.40.00
Automotive
无
PPAP
无
Manufacturer Part Number
60331712
Approvals
cURus;CSA
Manufacturer
Wago
RoHS
有
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 6
Packaging type
Carton (box)
Rated current In
41
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 10
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.2 - 10
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
Connectable conductor cross section solid-core
0.2 - 10
零件状态
活跃
组成
Polyamide
颜色
Gray
层数
1
极数
11
温度范围
-76 to 221 Degrees F
连接类型
弹簧夹子
引脚长度
4 MilliMeters
高度
24
2606-1111/020-000拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。