261-161/341-000详情
WAGO 261-161/341-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Connectable conductor cross section multi-wired
0.08 - 2.5
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 2.5
颜色
Grey
深度
23.3
宽度
69
高度
28.1
长度
28
261-161/341-000拓展信息








哦! 它是空的。