264-361详情
WAGO 264-361重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer part #
264-361
Content
1pc(s)
Factory colour
Grey
Manufacturer Part Number
2640361
Manufacturer
Wago
RoHS
有
For Use With
Wago Standard Chassis Mount Terminal Blocks
Inflammability class of insulation material according to with UL94
V0
Package
Bulk
Base Product Number
264
厂商
WAGO Corporation
Product Status
活跃
For Use With/Related Products
接线板
系列
264
类型
Cover plate with mounting flange
定位的数量
-
组成
Non-Metallic
颜色
Gray
配件类型
End Plate
连接类型
固定螺钉
宽度
4mm
器件厚度
4
264-361拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。