2706-110/000-004详情
WAGO 2706-110/000-004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 6
Packaging type
Other
Rated current In
41
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 6
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.5 - 6
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Connectable conductor cross section solid-core
0.5 - 6
Rohs Code
有
Manufacturer Part Number
2706-110/000-004
Manufacturer
WAGO创新连接
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.73
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
端子和接线板类型
阻隔条接线端子
高度
25.5
2706-110/000-004拓展信息








哦! 它是空的。