2706-204/000-009详情
WAGO 2706-204/000-009重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 6
Connectable conductor cross section multi-wired
0.5 - 6
Connectable conductor cross section solid-core
0.5 - 6
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Packaging type
Other
Pollution degree
2
Rated current In
41
Rated surge voltage
8
Type of fastening
Solder
高度
25.5
2706-204/000-009拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。