2734-111详情
WAGO 2734-111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
房屋材料
Plastic
Connectable conductor cross section solid-core
0.2 - 1.5
Rated surge voltage
2.5
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Degree of protection (IP), mounted
IP20
Pollution degree
2
Connectable conductor cross section multi-wired
0.2 - 1.5
Material contact
Other copper alloys
Material of contact surface
Tin
Material housing
Plastic
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 1.5
Rated current In
10
Type of electric connection
弹簧夹连接
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 0.75
With protective conductor
无
房屋颜色
Grey
2734-111拓展信息








哦! 它是空的。