2734-118/037-000详情
WAGO 2734-118/037-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2734-118/037-000
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.73
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 0.75
Type of electric connection
弹簧夹连接
Rated current In
10
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 1.5
Material housing
Plastic
Material of contact surface
Tin
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
0.2 - 1.5
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.2 - 1.5
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
端子和接线板类型
阻隔条接线端子
2734-118/037-000拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。