2759-2240/211-1000详情
wago 2759-2240/211-1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Other required software
CODESYS V3.5 SP16 and higher
Supported devices
750-8210: PFC200; G2; 4ETH RS
Delivery type
License certificate per email
License type (note)
Single license allows installation on one device. One license per device is required.
License type (note) (2)
An Internet connection to the PC that''s equipped with CODESYS or the WAGOupload tool may be required for license activation.
License generation
DRM
ECCN
NO US CLASSIFICATION
PU (SPU)
1?pcs
Packaging type
not specified
Country of origin
QU
GTIN
4066966290905
Customs tariff number
88888888888
RoHS Compliance Status
Compliant,No Exemption
2759-2240/211-1000拓展信息









哦! 它是空的。