2759-2276/211-1000详情
wago 2759-2276/211-1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Other required software
e!COCKPITversion: V1.8
Supported devices
762-43xx/8000-002: Touch Panel 600 Standard Line; PIO 3 hardware configuration
Supported fieldbuses
BACnet/IP; up to 48 BACnet objects
Delivery type
License certificate via email (e!COCKPITalready contains the software itself)
License type (note)
Single license allows installation on one device. One license per device is required.
License type (note) (2)
A PC with both Internet connection ande!COCKPITmay be required for license activation.
License generation
DRM
ETIM 9.0
EC001435
ETIM 8.0
EC001435
ECCN
NO US CLASSIFICATION
PU (SPU)
1?pcs
Packaging type
not specified
GTIN
4066966134681
Customs tariff number
88888888888
RoHS Compliance Status
Compliant,No Exemption
注意
up to 48 BACnet objects
2759-2276/211-1000拓展信息









哦! 它是空的。