2762-2008/211-1000详情
wago 2762-2008/211-1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supported devices
WAGO Edge Computer 752-9400, 752-9401, 752-9800, 752-9412, 752-9813
Supported fieldbuses
EtherCAT, PROFINET, EtherNet/IP, CANopen, PROFIBUS, Modbus, SAE J1939
Delivery type
License certificate by email (software available for download)
License type (note)
Single license allows installation on one device. One license per device is required.
License type (note) (2)
Internet connection may be required for license activation.
License generation
CODESYS
ECCN
NO US CLASSIFICATION
PU (SPU)
1 pcs
Packaging type
not specified
Country of origin
QU
GTIN
4066966504934
Customs tariff number
88888888888
RoHS Compliance Status
Compliant,No Exemption
2762-2008/211-1000拓展信息









哦! 它是空的。