280-433详情
WAGO 280-433重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
PA
质量
10.8g
Manufacturer part #
280-433
Content
1pc(s)
Manufacturer Part Number
2800433
Manufacturer
Wago
Shell Sizes
-
RoHS
有
For Use With
WAGO 280 Series DIN Rail Mounted Terminal Blocks
Spare part
无
Accessory
无
Type of accessory/spare part
Other
Package
Box
厂商
WAGO Corporation
Product Status
活跃
For Use With/Related Products
Female, Male Connectors
系列
280
类型
WAGO GmbH & Co. KG
性别
Female/Male
注意
n/a
配件类型
Operating Tool
工具类型
Operating Tool
定位/联系数
3
280-433拓展信息








哦! 它是空的。