285-1167/999-950详情
WAGO 285-1167/999-950重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
50 - 185
Connectable conductor cross section fine-strand without cable end sleeve
50 - 185
Connectable conductor cross section multi-wired
50 - 185
Connectable conductor cross section solid-core
50 - 185
Inflammability class of insulation material according to with UL94
V0
Rated current In
250
深度
123
高度
170
长度
170
宽度
32
285-1167/999-950拓展信息








哦! 它是空的。