294-8415详情
WAGO 294-8415重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 1.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Connectable conductor cross section multi-wired
0.5 - 2.5
Transparent
无
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.5 - 2.5
深度
22.4
宽度
30
高度
27.3
长度
27.3
294-8415拓展信息








哦! 它是空的。