51012498详情
WAGO 51012498重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
250VAC
Mounting Styles
Plug-In
Operating Temp Range
-20C to 60C
RoHS
Non-Compliant
Usage Level
Commercial grade
类型
Thermal
额定电流
3(A)
筛选水平
Commercial
0个相似型号
51012498拓展信息








哦! 它是空的。