51012503详情
WAGO 51012503重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
250VAC
Operating Temp Range
-20C to 60C
Mounting Styles
Plug-In
Usage Level
Commercial grade
类型
Thermal
额定电流
10(A)
筛选水平
COMMERCIALC
0个相似型号
51012503拓展信息
51012503详情
WAGO 51012503重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
250VAC
Operating Temp Range
-20C to 60C
Mounting Styles
Plug-In
Usage Level
Commercial grade
类型
Thermal
额定电流
10(A)
筛选水平
COMMERCIALC
51012503拓展信息