WAGO 51018358
- 收藏
- 对比
51018358
2685-51018358
无类别的
--
大陆
立即发货

Switch Box, Din Rail Mount, 15A, 250V; Connector Type:Industrial Electrical Ac Power; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating Vac:250V; Product Range:-; Connector Mounting:Din Rail Mount Rohs Compliant: Na /Wago 51018358
1最小包装量--
添加到询价列表







哦! 它是空的。